Fairview Microwave Inc. RF Switches FMSW1103

Description
PIN DIODE SWITCH TYPE N SPDT 6GH
Request a Quote Datasheet
Description
PIN DIODE SWITCH TYPE N SPDT 6GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW1103-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW1103-ND
RF Switches 5328-FMSW1103-ND
PIN DIODE SWITCH TYPE N SPDT 6GH

PIN DIODE SWITCH TYPE N SPDT 6GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW1103-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD195C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Switches - SKY13465-557LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Impedance 50 ohms; 50Ohm
Type Single Pole Double Throw
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details