The NMS2F&B-P is a DC to 3 GHz, 75 Ω, single-pole double-throw coaxial switch designed for wireless, transmitter, laboratory test, and radar applications. It features low insertion loss, high isolation, and low VSWR, with power handling of 1 W CW and a 5 VDC / 50 mA control voltage (options for 12 or 24 VDC). The switch uses F-female RF connectors, has a breaking-before-maki
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2F&B-P |
| Product Name | RF Coaxial Switches |
| Connector | BNC; Type F |