Skyworks Solutions, Inc. RF Switches SKY13465-557LF

Description
RF Switch IC SPDT 50Ohm
Description
RF Switch IC SPDT 50Ohm

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13465-557LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13465-557LF
RF Switches SKY13465-557LF
RF Switch IC SPDT 50Ohm

RF Switch IC SPDT 50Ohm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SKY13465-557LF
Product Name RF Switches
Impedance 50 ohms; 50Ohm
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details