Qorvo RF Switches CMD195C3

Description
DC - 20 GHZ HIGH ISOLATION SPDT
Request a Quote Datasheet
Description
DC - 20 GHZ HIGH ISOLATION SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-CMD195C3TR-ND - DigiKey
Thief River Falls, MN, United States
DC - 20 GHZ HIGH ISOLATION SPDT

DC - 20 GHZ HIGH ISOLATION SPDT

Buy Now Datasheet
RF Switches - 2312-CMD195C3CT-ND - DigiKey
Thief River Falls, MN, United States
DC - 20 GHZ HIGH ISOLATION SPDT

DC - 20 GHZ HIGH ISOLATION SPDT

Buy Now Datasheet
RF Switches - 2312-CMD195C3DKR-ND - DigiKey
Thief River Falls, MN, United States
DC - 20 GHZ HIGH ISOLATION SPDT

DC - 20 GHZ HIGH ISOLATION SPDT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-CMD195C3TR-ND
Product Name RF Switches
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - BGS18GA14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2700 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Switches - 2312-TGS2355-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details