Fairview Microwave Inc. RF Circulators and Isolators FMIR1011

Description
ISOLATOR SMA JACK 11GHZ-18GHZ 50
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 11GHZ-18GHZ 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1011-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1011-ND
RF Circulators and Isolators 5328-FMIR1011-ND
ISOLATOR SMA JACK 11GHZ-18GHZ 50

ISOLATOR SMA JACK 11GHZ-18GHZ 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1011-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details