5o.com Rx Splitter 5o4471U1

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o4471U1 is a four-channel receiver splitter designed for wireless communication base stations, IoT devices, and military or space applications. It features one antenna input and four receiver outputs, with an integrated amplifier providing up to +15 dBm gain and a noise figure of 1.5 dB maximum. The device supports adjustable gain in 1 dB steps via a dial switch and includes an amplifier fault alarm. It operates from DC 12V, has a frequency range of 350-470 MHz depending on variant, and meets isolation specifications of at least 25 dB between receiver ports. The unit is housed in a 1U rack-mounted case measuring 483 × 300 × 45 mm, weighs approximately 5.0 kg, and operates from -30°C to +75°C. The housing is black, and storage temperature extends from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o4471U1 is a four-channel receiver splitter designed for wireless communication base stations, IoT devices, and military or space applications. It features one antenna input and four receiver outputs, with an integrated amplifier providing up to +15 dBm gain and a noise figure of 1.5 dB maximum. The device supports adjustable gain in 1 dB steps via a dial switch and includes an amplifier fault alarm. It operates from DC 12V, has a frequency range of 350-470 MHz depending on variant, and meets isolation specifications of at least 25 dB between receiver ports. The unit is housed in a 1U rack-mounted case measuring 483 × 300 × 45 mm, weighs approximately 5.0 kg, and operates from -30°C to +75°C. The housing is black, and storage temperature extends from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Rx Splitter - 5o4471U1 - 5o.com
Guangdong, China
Rx Splitter
5o4471U1
Rx Splitter 5o4471U1
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o4471U1
Product Name Rx Splitter
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32531601 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
Tx & Rx Multicoupler - 5o4T4R453UB22 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
Rx Splitter - 5o8471U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Tx Combiner - 5o8461U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details