Fairview Microwave Inc. Attenuators FMAT8001

Description
PROGRAM ATTN SMA JACK 0MHZ-1GHZ
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 0MHZ-1GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT8001-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT8001-ND
Attenuators 5328-FMAT8001-ND
PROGRAM ATTN SMA JACK 0MHZ-1GHZ

PROGRAM ATTN SMA JACK 0MHZ-1GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT8001-ND
Product Name Attenuators
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details