Fairview Microwave Inc. Attenuators FMAT7488-10

Description
10 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet
Description
10 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7488-10-ND - DigiKey
Thief River Falls, MN, United States
10 DB FIXED ATTENUATOR SMA MALE

10 DB FIXED ATTENUATOR SMA MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7488-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details