Qorvo Attenuators QPC0045SR

Description
7 KHZ - 50 GHZ SOI DSA
Request a Quote Datasheet
Description
7 KHZ - 50 GHZ SOI DSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Thief River Falls, MN, United States
7 KHZ - 50 GHZ SOI DSA

7 KHZ - 50 GHZ SOI DSA

Buy Now Datasheet
Attenuators - 2312-QPC0045SRCT-ND - DigiKey
Thief River Falls, MN, United States
7 KHZ - 50 GHZ SOI DSA

7 KHZ - 50 GHZ SOI DSA

Buy Now Datasheet
Attenuators - 2312-QPC0045SRTR-ND - DigiKey
Thief River Falls, MN, United States
7 KHZ - 50 GHZ SOI DSA

7 KHZ - 50 GHZ SOI DSA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC0045SRDKR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Jitter Attenuators - SI5342D-D07882-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-S6-2W263A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details