UIY Inc. Coaxial Attenuator 25W 12.4GHz N UIYCA25AN124

Description
25W 12.4GHz N – Coaxial Attenuator
Request a Quote
Description
25W 12.4GHz N – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W DC-12.4GHz N-type coaxial attenuator with 50 Ω impedance, available in 3, 6, 10, 20, 30, and 40 dB attenuation values, each with a maximum VSWR of 1.4 and a tolerance of ±1.0 dB to ±1.3 dB depending on attenuation value. It features N-M/N-F connectors and has a maximum length of 97.0 mm for 3-6 dB models and 77.0 mm for 10-40 dB models. The device is designed for military, space, and commercial applications with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

25W DC-12.4GHz N-type coaxial attenuator with 50 Ω impedance, available in 3, 6, 10, 20, 30, and 40 dB attenuation values, each with a maximum VSWR of 1.4 and a tolerance of ±1.0 dB to ±1.3 dB depending on attenuation value. It features N-M/N-F connectors and has a maximum length of 97.0 mm for 3-6 dB models and 77.0 mm for 10-40 dB models. The device is designed for military, space, and commercial applications with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 12.4GHz N
UIYCA25AN124
Coaxial Attenuator 25W 12.4GHz N UIYCA25AN124
25W 12.4GHz N – Coaxial Attenuator

25W 12.4GHz N – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AN124
Product Name Coaxial Attenuator 25W 12.4GHz N
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details