Fairview Microwave Inc. Attenuators FMAT7471-30

Description
30 DB FIXED ATTENUATOR 3.5MM MAL
Request a Quote Datasheet
Description
30 DB FIXED ATTENUATOR 3.5MM MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7471-30-ND - DigiKey
Thief River Falls, MN, United States
30 DB FIXED ATTENUATOR 3.5MM MAL

30 DB FIXED ATTENUATOR 3.5MM MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7471-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details