Qorvo Attenuators QPC1008

Description
DC-20GHZ 5-BIT DIGITAL ATTENUATO
Request a Quote Datasheet
Description
DC-20GHZ 5-BIT DIGITAL ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC1008-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
2312-QPC1008-ND
Attenuators 2312-QPC1008-ND
DC-20GHZ 5-BIT DIGITAL ATTENUATO

DC-20GHZ 5-BIT DIGITAL ATTENUATO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC1008-ND
Product Name Attenuators
Attenuation 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D06637-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF/IF and RFID - Attenuators - 1236251-YAT-0A+ - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers