UIY Inc. Coaxial Attenuator 5W 18GHz UIYCA5AN18

Description
5W 18GHz – Coaxial Attenuator
Request a Quote
Description
5W 18GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W 18GHz coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, and VSWR of 1.35 max. Available in 10 dB, 20 dB, and 30 dB attenuation values with tolerances of ±1.0 dB and ±1.2 dB depending on model. Operating frequency range extends to 18 GHz. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

5W 18GHz coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, and VSWR of 1.35 max. Available in 10 dB, 20 dB, and 30 dB attenuation values with tolerances of ±1.0 dB and ±1.2 dB depending on model. Operating frequency range extends to 18 GHz. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 18GHz
UIYCA5AN18
Coaxial Attenuator 5W 18GHz UIYCA5AN18
5W 18GHz – Coaxial Attenuator

5W 18GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AN18
Product Name Coaxial Attenuator 5W 18GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details