Fairview Microwave Inc. Attenuators FMAT7468-1

Description
FXD ATTN JACK-PLUG TYPE N 1.35
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG TYPE N 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7468-1-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG TYPE N 1.35

FXD ATTN JACK-PLUG TYPE N 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7468-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details