Qorvo Attenuators QPC4043SR

Description
75-OHM VCA - LOW INSERTION LOSS
Request a Quote Datasheet
Description
75-OHM VCA - LOW INSERTION LOSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM VCA - LOW INSERTION LOSS

75-OHM VCA - LOW INSERTION LOSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC4043SRTR-ND
Product Name Attenuators
Attenuation 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07839-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details