UIY Inc. Coaxial Attenuator 2W 8GHz SMA UIYCA2AS8

Description
2W 8GHz SMA – Coaxial Attenuator
Request a Quote
Description
2W 8GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W 8GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 to 60 dB with tolerances ranging from ±0.3 dB to ±1.8 dB depending on the model, and a maximum VSWR of 1.2. The device features SMA-M/SMA-F connectors, operates from DC to 8 GHz, and is rated for military, space, and commercial applications. The mechanical dimensions are 25.6 mm in length and 32.1 mm in height. A standard one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

2W 8GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values from 1 to 60 dB with tolerances ranging from ±0.3 dB to ±1.8 dB depending on the model, and a maximum VSWR of 1.2. The device features SMA-M/SMA-F connectors, operates from DC to 8 GHz, and is rated for military, space, and commercial applications. The mechanical dimensions are 25.6 mm in length and 32.1 mm in height. A standard one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W 8GHz SMA
UIYCA2AS8
Coaxial Attenuator 2W 8GHz SMA UIYCA2AS8
2W 8GHz SMA – Coaxial Attenuator

2W 8GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AS8
Product Name Coaxial Attenuator 2W 8GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details