Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS105B0MB TLS105B0MB

Description
The TLS105B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS105B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS105B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 50 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V. Summary of Features 50 mA current capability Very high accuracy tracking Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors 250mV typical dropout voltage 3uA current consumption in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Wide temperature range: -40°C ≤ Tj ≤ 150°C Short circuit protected output (to GND and to battery) Reverse polarity protected input Over temperature protection Benefits Small package and small external components, enables lower design effort and BOM cost savings Protected sensor supply for off-board sensors High-precision voltage tracking Potential Applications Protected Off-board Sensor Supply High-Precision Voltage Tracking Voltage replication with high accuracy Power switch for off-board load Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Domain controller for ADAS and autonomous driving Electric brake booster Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with TLF11251EP | OPTIREG™ PMIC BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE8242-2L | Constant current control IC for transmission BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET BSS138N | Small signal/small power MOSFET IAUC60N04S6L045H | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET TLE5012BD E1200 | Angle sensors IAUA180N04S5N012 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF11251EP | OPTIREG™ PMIC BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE8242-2L | Constant current control IC for transmission BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET BSS138N | Small signal/small power MOSFET IAUC60N04S6L045H | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The TLS105B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS105B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS105B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 50 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V. Summary of Features 50 mA current capability Very high accuracy tracking Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors 250mV typical dropout voltage 3uA current consumption in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Wide temperature range: -40°C ≤ Tj ≤ 150°C Short circuit protected output (to GND and to battery) Reverse polarity protected input Over temperature protection Benefits Small package and small external components, enables lower design effort and BOM cost savings Protected sensor supply for off-board sensors High-precision voltage tracking Potential Applications Protected Off-board Sensor Supply High-Precision Voltage Tracking Voltage replication with high accuracy Power switch for off-board load Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Domain controller for ADAS and autonomous driving Electric brake booster Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with TLF11251EP | OPTIREG™ PMIC BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE8242-2L | Constant current control IC for transmission BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET BSS138N | Small signal/small power MOSFET IAUC60N04S6L045H | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET TLE5012BD E1200 | Angle sensors IAUA180N04S5N012 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF11251EP | OPTIREG™ PMIC BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE8242-2L | Constant current control IC for transmission BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET BSS138N | Small signal/small power MOSFET IAUC60N04S6L045H | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS105B0MB - TLS105B0MB - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS105B0MB
TLS105B0MB
Power - Power Supply ICs - OPTIREG™ linear - TLS105B0MB TLS105B0MB
The TLS105B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package. The TLS105B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS105B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 50 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V. Summary of Features 50 mA current capability Very high accuracy tracking Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors 250mV typical dropout voltage 3uA current consumption in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Wide temperature range: -40°C ≤ Tj ≤ 150°C Short circuit protected output (to GND and to battery) Reverse polarity protected input Over temperature protection Benefits Small package and small external components, enables lower design effort and BOM cost savings Protected sensor supply for off-board sensors High-precision voltage tracking Potential Applications Protected Off-board Sensor Supply High-Precision Voltage Tracking Voltage replication with high accuracy Power switch for off-board load Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Domain controller for ADAS and autonomous driving Electric brake booster Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with TLF11251EP | OPTIREG™ PMIC BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE8242-2L | Constant current control IC for transmission BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET BSS138N | Small signal/small power MOSFET IAUC60N04S6L045H | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET TLE5012BD E1200 | Angle sensors IAUA180N04S5N012 | Automotive MOSFET TLE9252VSK | Automotive CAN transceivers SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS84PW | Small signal/small power MOSFET SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers TLE7258SJ | Automotive LIN transceivers TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE9255WSK | Automotive CAN transceivers TLF11251EP | OPTIREG™ PMIC BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE8242-2L | Constant current control IC for transmission BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET BSS138N | Small signal/small power MOSFET IAUC60N04S6L045H | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET 1 2 3 4 5

The TLS105B0MB is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG-SCT595-5 package.

The TLS105B0MB is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the TLS105B0MB is equipped with additional protection functions against reverse polarity as well as short circuit to GND and battery. Up to a supply voltage of 40 V and up to an output current of 50 mA the output voltage follows the reference voltage applied to the EN/ADJ input with very high accuracy. The required minimum reference voltage at EN/ADJ is 2.0 V.


Summary of Features

  • 50 mA current capability
  • Very high accuracy tracking
  • Output voltage adjustable down to 2.0 V
  • Stable with ceramic output capacitors
  • 250mV typical dropout voltage
  • 3uA current consumption in off mode
  • Wide input voltage range -16 V ≤ VIN ≤ 45 V
  • Wide temperature range: -40°C ≤ Tj ≤ 150°C
  • Short circuit protected output (to GND and to battery)
  • Reverse polarity protected input
  • Over temperature protection

Benefits

  • Small package and small external components, enables lower design effort and BOM cost savings
  • Protected sensor supply for off-board sensors
  • High-precision voltage tracking

Potential Applications

  • Protected Off-board Sensor Supply
  • High-Precision Voltage Tracking
  • Voltage replication with high accuracy
  • Power switch for off-board load

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive body control module (BCM)
  • Domain controller for ADAS and autonomous driving
  • Electric brake booster
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter

Designers who used this product also designed with


  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE8242-2L |
    Constant current control IC for transmission
  • BTS5016-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BSZ15DC02KD H |
    Dual MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IAUC60N04S6L045H |
    Automotive MOSFET
  • IAUC60N04S6N044 |
    Automotive MOSFET
  • TLE5012BD E1200 |
    Angle sensors
  • IAUA180N04S5N012 |
    Automotive MOSFET
  • TLE9252VSK |
    Automotive CAN transceivers
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSS84PW |
    Small signal/small power MOSFET
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9350VSJ |
    Automotive CAN transceivers
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE8242-2L |
    Constant current control IC for transmission
  • BTS5016-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BSZ15DC02KD H |
    Dual MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IAUC60N04S6L045H |
    Automotive MOSFET
  • IAUC60N04S6N044 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS105B0MB
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS105B0MB
Package Type Other; PG-SCT595-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLF80511TC - TLF80511TC - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - IR3720MTRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; MLPQ10
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details