Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2 TLE6368G2

Description
The device is intended to supply 32 bit micro-controller systems which require different supply voltage rails such as 5V, 3.3V and 2.6V. The regulators for external sensors are also provided. The TLE6368G2 cascades a Buck converter block with a linear regulator and tracker block on a single chip to achieve lowest power dissipation thus being able to power the application even at very high ambient temperatures. The step-down converter delivers a pre-regulated voltage of 5.5V with a minimum current capability of 1.5A. Supplied by this step down converter three low drop linear post-regulators offer 5V, 3.3V, or 2.6V of output voltages depending on the configuration of the device with current capabilities of 800mA, 500mA and 350mA. In addition the inputs of six voltage trackers are connected to the 5.5V bus voltage. Their outputs follow the main 5V linear regulator (Q_LDO1) with high accuracy and are able to drive a current of 17mA each. The trackers can be turned on and off individually by a 16 bit serial peripheral interface (SPI). Through this interface also the status information of each tracker (i.e. short circuit) can be read out. To monitor the output voltage levels of each of the linear regulators three independent undervoltage detection circuits are available which can be used to implement the reset or an early warning function. The supervision of the μC can be managed by the SPItriggered window watchdog. For energy saving reasons while the motor is turned off, the TLE6368G2 offers a standby mode, where the quiescent current does not exceed 30μA. In this stand-by mode just the stand-by regulator remains active. The TLE6368G2 is based on Infineon Power technology SPT which allows bipolar, CMOS and Power DMOS circuitry to be integrated on the same monolithic circuitry. Summary of Features High efficiency Pre-/Post-regulator architecture Wide input voltage range from 5.5V to 60V Stand-by mode with low current consumption Suitable for standard 12V- and 24V-PowerNets Step down converter as pre-regulator: 5.5V / 1.5A Step down slope control for lowest EME Switching loss minimization Three high current linear post-regulators with selectable output voltages: 5V / 800mA., 3.3V or 2.6V / 500mA, 3.3V or 2.6V / 350mA Six independent voltage trackers (followers): 5V / 17mA each Stand-by regulator with 1mA current capability Three independent undervoltage detection circuits (e.g. reset, early warning) for each linear post-regulator Power on reset functionality Window-Watchdog Tracker control and diagnosis by SPI All outputs protected against short-circuit Power PG-DSO-36-26 package Green (RoHS compliant) version of TLE6368-G2 AEC qualified Benefits High efficiency for complex supply systems Suitable as well for truck systems (24V-net) Low current consumption in stand-by Lowest EME by slope control easy realization of multiple supply rail systems Flexible sensor supply system (trackers can be combined for higher current) Monitoring and control of µC by reset generator and window-watchdog Thermal enhanced power package for wide temperature range Potential Applications Powertrain: Transmission, EMS Safety: EPS Ask the Power Management ICs Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community
Request a Quote Datasheet
Description
The device is intended to supply 32 bit micro-controller systems which require different supply voltage rails such as 5V, 3.3V and 2.6V. The regulators for external sensors are also provided. The TLE6368G2 cascades a Buck converter block with a linear regulator and tracker block on a single chip to achieve lowest power dissipation thus being able to power the application even at very high ambient temperatures. The step-down converter delivers a pre-regulated voltage of 5.5V with a minimum current capability of 1.5A. Supplied by this step down converter three low drop linear post-regulators offer 5V, 3.3V, or 2.6V of output voltages depending on the configuration of the device with current capabilities of 800mA, 500mA and 350mA. In addition the inputs of six voltage trackers are connected to the 5.5V bus voltage. Their outputs follow the main 5V linear regulator (Q_LDO1) with high accuracy and are able to drive a current of 17mA each. The trackers can be turned on and off individually by a 16 bit serial peripheral interface (SPI). Through this interface also the status information of each tracker (i.e. short circuit) can be read out. To monitor the output voltage levels of each of the linear regulators three independent undervoltage detection circuits are available which can be used to implement the reset or an early warning function. The supervision of the μC can be managed by the SPItriggered window watchdog. For energy saving reasons while the motor is turned off, the TLE6368G2 offers a standby mode, where the quiescent current does not exceed 30μA. In this stand-by mode just the stand-by regulator remains active. The TLE6368G2 is based on Infineon Power technology SPT which allows bipolar, CMOS and Power DMOS circuitry to be integrated on the same monolithic circuitry. Summary of Features High efficiency Pre-/Post-regulator architecture Wide input voltage range from 5.5V to 60V Stand-by mode with low current consumption Suitable for standard 12V- and 24V-PowerNets Step down converter as pre-regulator: 5.5V / 1.5A Step down slope control for lowest EME Switching loss minimization Three high current linear post-regulators with selectable output voltages: 5V / 800mA., 3.3V or 2.6V / 500mA, 3.3V or 2.6V / 350mA Six independent voltage trackers (followers): 5V / 17mA each Stand-by regulator with 1mA current capability Three independent undervoltage detection circuits (e.g. reset, early warning) for each linear post-regulator Power on reset functionality Window-Watchdog Tracker control and diagnosis by SPI All outputs protected against short-circuit Power PG-DSO-36-26 package Green (RoHS compliant) version of TLE6368-G2 AEC qualified Benefits High efficiency for complex supply systems Suitable as well for truck systems (24V-net) Low current consumption in stand-by Lowest EME by slope control easy realization of multiple supply rail systems Flexible sensor supply system (trackers can be combined for higher current) Monitoring and control of µC by reset generator and window-watchdog Thermal enhanced power package for wide temperature range Potential Applications Powertrain: Transmission, EMS Safety: EPS Ask the Power Management ICs Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2 - TLE6368G2 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2
TLE6368G2
Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2 TLE6368G2
The device is intended to supply 32 bit micro-controller systems which require different supply voltage rails such as 5V, 3.3V and 2.6V. The regulators for external sensors are also provided. The TLE6368G2 cascades a Buck converter block with a linear regulator and tracker block on a single chip to achieve lowest power dissipation thus being able to power the application even at very high ambient temperatures. The step-down converter delivers a pre-regulated voltage of 5.5V with a minimum current capability of 1.5A. Supplied by this step down converter three low drop linear post-regulators offer 5V, 3.3V, or 2.6V of output voltages depending on the configuration of the device with current capabilities of 800mA, 500mA and 350mA. In addition the inputs of six voltage trackers are connected to the 5.5V bus voltage. Their outputs follow the main 5V linear regulator (Q_LDO1) with high accuracy and are able to drive a current of 17mA each. The trackers can be turned on and off individually by a 16 bit serial peripheral interface (SPI). Through this interface also the status information of each tracker (i.e. short circuit) can be read out. To monitor the output voltage levels of each of the linear regulators three independent undervoltage detection circuits are available which can be used to implement the reset or an early warning function. The supervision of the μC can be managed by the SPItriggered window watchdog. For energy saving reasons while the motor is turned off, the TLE6368G2 offers a standby mode, where the quiescent current does not exceed 30μA. In this stand-by mode just the stand-by regulator remains active. The TLE6368G2 is based on Infineon Power technology SPT which allows bipolar, CMOS and Power DMOS circuitry to be integrated on the same monolithic circuitry. Summary of Features High efficiency Pre-/Post-regulator architecture Wide input voltage range from 5.5V to 60V Stand-by mode with low current consumption Suitable for standard 12V- and 24V-PowerNets Step down converter as pre-regulator: 5.5V / 1.5A Step down slope control for lowest EME Switching loss minimization Three high current linear post-regulators with selectable output voltages: 5V / 800mA., 3.3V or 2.6V / 500mA, 3.3V or 2.6V / 350mA Six independent voltage trackers (followers): 5V / 17mA each Stand-by regulator with 1mA current capability Three independent undervoltage detection circuits (e.g. reset, early warning) for each linear post-regulator Power on reset functionality Window-Watchdog Tracker control and diagnosis by SPI All outputs protected against short-circuit Power PG-DSO-36-26 package Green (RoHS compliant) version of TLE6368-G2 AEC qualified Benefits High efficiency for complex supply systems Suitable as well for truck systems (24V-net) Low current consumption in stand-by Lowest EME by slope control easy realization of multiple supply rail systems Flexible sensor supply system (trackers can be combined for higher current) Monitoring and control of µC by reset generator and window-watchdog Thermal enhanced power package for wide temperature range Potential Applications Powertrain: Transmission, EMS Safety: EPS Ask the Power Management ICs Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community

The device is intended to supply 32 bit micro-controller systems which require different supply voltage rails such as 5V, 3.3V and 2.6V. The regulators for external sensors are also provided. The TLE6368G2 cascades a Buck converter block with a linear regulator and tracker block on a single chip to achieve lowest power dissipation thus being able to power the application even at very high ambient temperatures. The step-down converter delivers a pre-regulated voltage of 5.5V with a minimum current capability of 1.5A. Supplied by this step down converter three low drop linear post-regulators offer 5V, 3.3V, or 2.6V of output voltages depending on the configuration of the device with current capabilities of 800mA, 500mA and 350mA. In addition the inputs of six voltage trackers are connected to the 5.5V bus voltage. Their outputs follow the main 5V linear regulator (Q_LDO1) with high accuracy and are able to drive a current of 17mA each. The trackers can be turned on and off individually by a 16 bit serial peripheral interface (SPI). Through this interface also the status information of each tracker (i.e. short circuit) can be read out. To monitor the output voltage levels of each of the linear regulators three independent undervoltage detection circuits are available which can be used to implement the reset or an early warning function. The supervision of the μC can be managed by the SPItriggered window watchdog. For energy saving reasons while the motor is turned off, the TLE6368G2 offers a standby mode, where the quiescent current does not exceed 30μA. In this stand-by mode just the stand-by regulator remains active. The TLE6368G2 is based on Infineon Power technology SPT which allows bipolar,
CMOS and Power DMOS circuitry to be integrated on the same monolithic circuitry.


Summary of Features

  • High efficiency Pre-/Post-regulator architecture
  • Wide input voltage range from 5.5V to 60V
  • Stand-by mode with low current consumption
  • Suitable for standard 12V- and 24V-PowerNets
  • Step down converter as pre-regulator: 5.5V / 1.5A
  • Step down slope control for lowest EME
  • Switching loss minimization
  • Three high current linear post-regulators with selectable output voltages: 5V / 800mA., 3.3V or 2.6V / 500mA, 3.3V or 2.6V / 350mA
  • Six independent voltage trackers (followers): 5V / 17mA each
  • Stand-by regulator with 1mA current capability
  • Three independent undervoltage detection circuits (e.g. reset, early warning) for each linear post-regulator
  • Power on reset functionality
  • Window-Watchdog
  • Tracker control and diagnosis by SPI
  • All outputs protected against short-circuit
  • Power PG-DSO-36-26 package
  • Green (RoHS compliant) version of TLE6368-G2
  • AEC qualified

Benefits

  • High efficiency for complex supply systems
  • Suitable as well for truck systems (24V-net)
  • Low current consumption in stand-by
  • Lowest EME by slope control easy realization of multiple supply rail systems
  • Flexible sensor supply system (trackers can be combined for higher current)
  • Monitoring and control of µC by reset generator and window-watchdog
  • Thermal enhanced power package for wide temperature range

Potential Applications

  • Powertrain: Transmission, EMS
  • Safety: EPS

Ask the Power Management ICs Community


Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language.

Ask the Community

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE6368G2
Product Name Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2
Package Type Other; PG-DSO-36
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE6368G2AUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
View Details
 - LTC4257CDD#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; WFDFN8
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511TF V33 - TLF80511TF V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details