Texas Instruments CSD16415Q5 N-Channel NexFET Power MOSFET CSD16415Q5

Description
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16415Q5 is a 25-V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 0.99 mΩ at VGS = 10 V and 1.5 mΩ at VGS = 4.5 V, with a total gate charge of 21 nC at 4.5 V. The device is rated for continuous drain current of 38 A at TA = 25°C and pulsed drain current of 200 A. It supports an operating junction temperature range of -55°C to 150°C, has a thermal resistance of 0.8°C/W junction-to-case, and meets RoHS and halogen-free standards. Avalanche energy rating is 500 mJ at ID = 100 A.

Datasheet Summary
Powered by GS/AI

The CSD16415Q5 is a 25-V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 0.99 mΩ at VGS = 10 V and 1.5 mΩ at VGS = 4.5 V, with a total gate charge of 21 nC at 4.5 V. The device is rated for continuous drain current of 38 A at TA = 25°C and pulsed drain current of 200 A. It supports an operating junction temperature range of -55°C to 150°C, has a thermal resistance of 0.8°C/W junction-to-case, and meets RoHS and halogen-free standards. Avalanche energy rating is 500 mJ at ID = 100 A.

Suppliers

Company
Product
Description
Supplier Links
CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Dallas, TX, United States
CSD16415Q5 N-Channel NexFET Power MOSFET
CSD16415Q5
CSD16415Q5 N-Channel NexFET Power MOSFET CSD16415Q5
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16415Q5 - 013358-CSD16415Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16415Q5
013358-CSD16415Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16415Q5 013358-CSD16415Q5
Manufacturer: Texas Instruments Win Source Part Number: 013358-CSD16415Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 4100pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 1.15 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013358-CSD16415Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 4100pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 1.15 mOhm @ 40A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-30139-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30139-2-ND
Single FETs, MOSFETs 296-30139-2-ND
N-Channel 25V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30139-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30139-1-ND
Single FETs, MOSFETs 296-30139-1-ND
N-Channel 25V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30139-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30139-6-ND
Single FETs, MOSFETs 296-30139-6-ND
N-Channel 25V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1.8mOhm 100A MOSFET Transistor
278-CSD16415Q5
SMD 25V 1.8mOhm 100A MOSFET Transistor 278-CSD16415Q5
25V N-CH MOSFET, 1.8mOhm, 100A, VSON, Surface Mount Product overview: CSD16415Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.8mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 1.8mOhm, 100A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16415Q5 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 1.8mOhm, 100A, VSON, Surface Mount Product overview: CSD16415Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.8mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 1.8mOhm, 100A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16415Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2085 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2085
Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2085
MOSFET, N-CH, 25V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):990µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):990µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD16415Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16415Q5
Single FETs, MOSFETs CSD16415Q5
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Pwr MOSFET

MOSFET N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16415Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16415Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16415Q5
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD16415Q5
Triode/MOS Tube/Transistor >> MOSFETs CSD16415Q5
25V 100A 3.2W 1.15mΩ@40A,10V 1.9V@250uA null VSON-8(5x6) MOSFETs ROHS

25V 100A 3.2W 1.15mΩ@40A,10V 1.9V@250uA null VSON-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16415Q5 013358-CSD16415Q5 296-30139-2-ND 278-CSD16415Q5 28AH2085 CSD16415Q5 CSD16415Q5 CSD16415Q5 CSD16415Q5
Product Name CSD16415Q5 N-Channel NexFET Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16415Q5 Single FETs, MOSFETs SMD 25V 1.8mOhm 100A MOSFET Transistor Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts
rDS(on) 0.0018 ohms 9.90E-4 ohms 0.0011 ohms
IDSS 200000 milliamps 100000 milliamps 100000 milliamps
QG 21 nC
Unlock Full Specs
to access all available technical data