Qorvo 15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor QPD1014

Description
The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Greensboro, NC, United States
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor
QPD1014
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor QPD1014
The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. Lead-free and ROHS compliant. Evaluation boards are available upon request.

The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band.

Lead-free and ROHS compliant.

Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD1014
Product Name 15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers