The SABMB910020 is a 4-channel supercapacitor auto-balancing PCB with two ALD910020SALI SAB MOSFETs installed, designed for balancing two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. with mounting holes and supports cascading multiple boards for larger stacks. The board is rated for industrial temperature range of -40°C to +85°C and is RoHS compliant. Maximum voltage per board is 15.0V, with each SAB MOSFET rated for up to 80mA reverse bias current. Optional external schottky diodes can be added for transient clamping.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB910020 |
| Product Name | 4-Channel SAB PCB with two mounted ALD910020SALI |