Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3116B-S19-AY 2SK3116B-S19-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906455-2SK3116B-S19- AY Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906455-2SK3116B-S19- AY Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK3116B is an N-channel power MOSFET designed for high-voltage switching applications such as switching power supplies and AC adapters. It is available in TO-220AB and TO-263 packages, with the S19-AY variant using the TO-220AB package. The device has a drain-to-source voltage rating of 600 V, a continuous drain current of 7.5 A, and a maximum on-state resistance of 1.2 Ω at VGS = 10 V. It features a gate charge of 22 nC and supports single avalanche energy up to 37.5 mJ. The MOSFET meets the Standard quality grade for use in consumer and industrial electronics, and is Pb-free per its external electrode construction.

Datasheet Summary
Powered by GS/AI

The 2SK3116B is an N-channel power MOSFET designed for high-voltage switching applications such as switching power supplies and AC adapters. It is available in TO-220AB and TO-263 packages, with the S19-AY variant using the TO-220AB package. The device has a drain-to-source voltage rating of 600 V, a continuous drain current of 7.5 A, and a maximum on-state resistance of 1.2 Ω at VGS = 10 V. It features a gate charge of 22 nC and supports single avalanche energy up to 37.5 mJ. The MOSFET meets the Standard quality grade for use in consumer and industrial electronics, and is Pb-free per its external electrode construction.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3116B-S19-AY - 906455-2SK3116B-S19-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3116B-S19-AY
906455-2SK3116B-S19-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3116B-S19-AY 906455-2SK3116B-S19-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 906455-2SK3116B-S19- AY Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 906455-2SK3116B-S19-AY
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 906455-2SK3116B-S19-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3116B-S19-AY
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404S - 1149769-AUIRF1404S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMC65N15T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0245 ohms
IDSS 65000 milliamps
View Details
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers