Infineon Technologies AG Single FETs, MOSFETs AUIRFR024N

Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFR024N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR024N-ND
Single FETs, MOSFETs AUIRFR024N-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount TO-252AA

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N - 1020746-AUIRFR024N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N
1020746-AUIRFR024N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N 1020746-AUIRFR024N
Manufacturer: Infineon Technologies Win Source Part Number: 1020746-AUIRFR024N Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 370pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1020746-AUIRFR024N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
55V 17A MOSFET Transistor
278-AUIRFR024N
55V 17A MOSFET Transistor 278-AUIRFR024N
MOSFET N-CH 55V 17A TO252AA Product overview: AUIRFR024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR024N can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A TO252AA Product overview: AUIRFR024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR024N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 55V 1 N-CH HEXFET 75mOhms

MOSFET AUTO 55V 1 N-CH HEXFET 75mOhms

Buy Now Datasheet
N Channel Mosfet, Automotive, 55V, 17A, To-252; Channel Type Infineon - 54T8878 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Automotive, 55V, 17A, To-252; Channel Type Infineon
54T8878
N Channel Mosfet, Automotive, 55V, 17A, To-252; Channel Type Infineon 54T8878
N CHANNEL MOSFET, AUTOMOTIVE, 55V, 17A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, AUTOMOTIVE, 55V, 17A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR024N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR024N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR024N
MOSFET N-CH 55V 17A TO252AA

MOSFET N-CH 55V 17A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFR024N-ND 1020746-AUIRFR024N 278-AUIRFR024N AUIRFR024N 54T8878 AUIRFR024N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N 55V 17A MOSFET Transistor MOSFET N Channel Mosfet, Automotive, 55V, 17A, To-252; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA Tube TO-3 Surface Mount
Transistor Grade / Operating Range Automotive
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data