The ALD1101PAL is an 8-pin plastic dual-in-line package dual N-channel matched MOSFET pair designed for precision analog applications such as current mirrors and differential amplifiers. It operates from +2V to +10V with a typical threshold voltage of 0.7V and an input impedance of 10ⁱΩ. The device features a maximum drain-source voltage of 10V, power dissipation of 500mW, and an operating temperature range of 0°C to +70°C. The matched pair has a maximum offset voltage of 10mV and a negative current temperature coefficient. It is RoHS compliant and designed for low input capacitance and fast switching. The IC pin is internally connected and must not be connected externally.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V - 500mW Through Hole 8-PDIP
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 500mW Through Hole 8-PDIP
MOSFET 2N-CH 10.6V 8DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1101PAL | 1014-1002-ND | ALD1101PAL |
| Product Name | Dual N-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | 40 milliamps |