Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB008NE2LX BSB008NE2LX

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154654-BSB008NE2LX Family Name: BSB008NE2LX Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BSB008NE2LXXT; BSB008NE2LXXUMA1; Introduction Date: June 03, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154654-BSB008NE2LX Family Name: BSB008NE2LX Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BSB008NE2LXXT; BSB008NE2LXXUMA1; Introduction Date: June 03, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB008NE2LX - 1154654-BSB008NE2LX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB008NE2LX
1154654-BSB008NE2LX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB008NE2LX 1154654-BSB008NE2LX
Manufacturer: Infineon Technologies Win Source Part Number: 1154654-BSB008NE2LX Family Name: BSB008NE2LX Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BSB008NE2LXXT; BSB008NE2LXXUMA1; Introduction Date: June 03, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154654-BSB008NE2LX
Family Name: BSB008NE2LX
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): BSB008NE2LXXT; BSB008NE2LXXUMA1;
Introduction Date: June 03, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-BSB008NE2LX
N-Channel MOSFET Transistor 285-BSB008NE2LX
n-Channel Power MOSFET Product overview: BSB008NE2LX from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSB008NE2LX can be used for catalog matching and distributor lookup.

n-Channel Power MOSFET Product overview: BSB008NE2LX from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSB008NE2LX can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 25V 180A CanPAK-2 MX OptiMOS

MOSFET N-Ch 25V 180A CanPAK-2 MX OptiMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1154654-BSB008NE2LX 285-BSB008NE2LX BSB008NE2LX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB008NE2LX N-Channel MOSFET Transistor MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data