N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP package measuring 5 mm × 6 mm, designed for point-of-load synchronous buck applications. It has a drain-to-source voltage rating of 25 V, continuous drain current of 22 A, and pulsed drain current of 141 A. On-resistance is 3.6 mΩ at VGS = 10 V and 5.4 mΩ at VGS = 4.5 V, with total gate charge of 6.7 nC. The device is avalanche rated at 126 mJ and features an exposed thermal pad. It operates from -55 °C to 150 °C junction temperature, meets AEC-Q200, and complies with RoHS. Thermal resistance junction-to-case is 1.9 °C/W.
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 141830-CSD16408Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 22A (Ta), 113A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 8.9nC @ 4.5V
Max Input Capacitance: 1300pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 113A I(D), 25V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
N-CH MOSFET 25V 22A 8-Pin SON SMT Product overview: CSD16408Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16408Q5 can be used for catalog matching and distributor lookup.
N-Channel 25V 22A (Ta), 113A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)
MOSFET N-Channel NexFET Pwr MOSFET
MOSFET N-CH 25V 22A/113A 8VSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CSD16408Q5 | 141830-CSD16408Q5 | CSD16408Q5 | 278-CSD16408Q5 | 296-25321-2-ND | CSD16408Q5 | CSD16408Q5 |
| Product Name | CSD16408Q5 N-Channel NexFET? Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16408Q5 | 25V 22A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 25 volts | 25 volts | 25 volts | ||||
| rDS(on) | 0.0068 ohms | 0.0068 ohms | |||||
| IDSS | 141000 milliamps | ||||||
| QG | 6.7 nC |