OptiMOS™ 6 40V power MOSFETs combining best-in-class RDS(on) with superior switching performance
The OptiMOS™ 6 power MOSFET 40V family is optimized for a variety of applications and circuits, such as synchronous rectification in switched mode power supplies (SMPS) in servers, desktop PCs, wireless chargers, quick chargers and ORing circuits. Improvements in on-state resistance (RDS(on)) and figure of merits (FOM - RDS(on) x Qg and Qgd) enable designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction.
Applications
48V 12V DC-DC converter
48 V power distribution
DIN rail power supplies
Telecommunication infrastructure
Vacuum cleaner
Key features
Compared to alternative products:
RDS(on) reduced by 30%
Improved FOM Qg x RDS(on) by 29%
Improved FOM Qgd x RDS(on) by 46%
Optimized for synchronous rectification
Suited for ORing circuits
RoHS compliant - halogen free
MSL1 rated
Key benefits
Highest system efficiency
Less paralleling required
Increased power density
Very low voltage overshoot
Reduced need for snubber circuit
System cost reduction
Target applications
SMPS
Server
Telecom
Charger
Drives
Multicopter
Wireless charging
Designers who used this product also designed with
1ED44173N01B | Gate Driver ICs
1EDI60N12AF | Gate Driver ICs
1EDN7550B | Gate Driver ICs
2ED2110S06M | Gate Driver ICs
BSC009NE2LS5I | N-Channel Power MOSFET
IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
2EDF7275K | Gate Driver ICs
XDPP1100-Q024 | Digital Power Controllers
BSC190N15NS3 G | N-Channel Power MOSFET
ICE2QR2280G | Quasi Resonant CoolSET™
BSC0901NS | N-Channel Power MOSFET
IGT60R070D1 | GaN transistors (GaN HEMTs)
IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSZ086P03NS3 G | P-Channel Power MOSFET
BSC077N12NS3 G | N-Channel Power MOSFET
1EDF5673K | Gate Driver ICs
IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
2EDN7534B | Gate Driver ICs
6ED2742S01Q | Gate Driver ICs
1ED44173N01B | Gate Driver ICs
1EDI60N12AF | Gate Driver ICs
1EDN7550B | Gate Driver ICs
2ED2110S06M | Gate Driver ICs
BSC009NE2LS5I | N-Channel Power MOSFET
IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
2EDF7275K | Gate Driver ICs
XDPP1100-Q024 | Digital Power Controllers
1 2 3 4 5
OptiMOS™ 6 40V power MOSFETs combining best-in-class RDS(on) with superior switching performance
The OptiMOS™ 6 power MOSFET 40V family is optimized for a variety of applications and circuits, such as synchronous rectification in switched mode power supplies (SMPS) in servers, desktop PCs, wireless chargers, quick chargers and ORing circuits. Improvements in on-state resistance (RDS(on)) and figure of merits (FOM - RDS(on) x Qg and Qgd) enable designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction.
Applications
- 48V 12V DC-DC converter
- 48 V power distribution
- DIN rail power supplies
- Telecommunication infrastructure
- Vacuum cleaner
Key features
- Compared to alternative products:
- Improved FOM Qg x RDS(on) by 29%
- Improved FOM Qgd x RDS(on) by 46%
- Optimized for synchronous rectification
- Suited for ORing circuits
- RoHS compliant - halogen free
- MSL1 rated
Key benefits
- Highest system efficiency
- Less paralleling required
- Increased power density
- Very low voltage overshoot
- Reduced need for snubber circuit
- System cost reduction
Target applications
- SMPS
- Server
- Telecom
- Charger
- Drives
- Multicopter
- Wireless charging
Designers who used this product also designed with
- 1ED44173N01B |
Gate Driver ICs
- 1EDI60N12AF |
Gate Driver ICs
- 1EDN7550B |
Gate Driver ICs
- 2ED2110S06M |
Gate Driver ICs
- BSC009NE2LS5I |
N-Channel Power MOSFET
- IPT60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 2EDF7275K |
Gate Driver ICs
- XDPP1100-Q024 |
Digital Power Controllers
- BSC190N15NS3 G |
N-Channel Power MOSFET
- ICE2QR2280G |
Quasi Resonant CoolSET™
- BSC0901NS |
N-Channel Power MOSFET
- IGT60R070D1 |
GaN transistors (GaN HEMTs)
- IPP60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSZ086P03NS3 G |
P-Channel Power MOSFET
- BSC077N12NS3 G |
N-Channel Power MOSFET
- 1EDF5673K |
Gate Driver ICs
- IPT60R028G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 2EDN7534B |
Gate Driver ICs
- 6ED2742S01Q |
Gate Driver ICs
- 1ED44173N01B |
Gate Driver ICs
- 1EDI60N12AF |
Gate Driver ICs
- 1EDN7550B |
Gate Driver ICs
- 2ED2110S06M |
Gate Driver ICs
- BSC009NE2LS5I |
N-Channel Power MOSFET
- IPT60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 2EDF7275K |
Gate Driver ICs
- XDPP1100-Q024 |
Digital Power Controllers
1
2
3
4
5