The IRFF220 is a 200V N-channel HEXFET® power MOSFET designed for switching applications such as power supplies, motor controls, and pulse circuits. It is packaged in a hermetically sealed TO-39 (TO-205AF) case with a typical weight of 0.98 g. The device has a continuous drain current of 3.5 A at 25°C and 2.25 A at 100°C, with a maximum on-state resistance of 0.80 Ω at 10 V gate-source voltage. It supports repetitive avalanche energy up to 2.0 mJ and a peak diode recovery dv/dt of 5.0 V/ns. The gate-to-source voltage rating is ±20 V, and the junction temperature range is -55°C to +150°C. Thermal resistance from junction to case is 6.25°C/W. The transistor meets MIL-PRF-19500/555 and has an ESD rating of Class 1B per MIL-STD-750, Method 1020.
Trans MOSFET N-CH 200V 3.5A 3-Pin TO-39 Product overview: IRFF220 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFF220 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFF220 |
| Product Name | 200V 3.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |