Standard level N-Channel MOSFET in a small MLPAK33-WF (SOT8002-3D) package measuring 3.3 x 3.3 x 0.8 mm, designed for automotive applications and qualified to AEC-Q101 at 175 °C. It features side-wettable flanks for reliable solder joint inspection, a drain-source voltage rating of 40 V, continuous drain current of 55 A at 25 °C, and a typical on-state resistance of 6.2 mΩ at 10 V gate-source voltage. The device supports avalanche energy up to 67 mJ and has a thermal resistance from junction to mounting base of 2.35 to 2.83 K/W.
Standard level N-Channel MOSFET in a small MLPAK33-WF (SOT8002-3D) package using Trench 9 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability.
Features and benefits
Applications
BUK7Q7R5-40H/SOT8002
BUK7Q7R5-40H/SOT8002
BUK7Q7R5-40H/SOT8002
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK7Q7R5-40HJ | 1727-BUK7Q7R5-40HJTR-ND |
| Product Name | Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 40 volts | |
| IDSS | 55000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 53 milliwatts |