The ALD910017SALI is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in up to two series-connected supercapacitors. It comes in an 8-pin SOIC package measuring 4.69 to 5.00 mm in length, 3.50 to 4.05 mm in width, with a 1.27 mm pin pitch. The device operates over an industrial temperature range of -40°C to +85°C and supports a maximum drain-source voltage of 10.6 V and a maximum operating current of 80 mA. Each MOSFET has a precision gate threshold voltage of 1.70 V at 1 µA drain-source current, with output current varying exponentially with input voltage from below 0.3 nA to over 1000 µA. It meets RoHS requirements and is ESD sensitive.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET Dual SAB MOSFET ARRAY VT=1.70V
MOSFET DUAL SAB 10.6V 8SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910017SALI | ALD910017SALI | ALD910017SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |