MOSFET_(20V,40V)
N-Channel 40V 75A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 769348-AUIRF1404STRL
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Family Name: AUIRF1404S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 200nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7360pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.8W (Ta), 200W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 95A, 10V
Alternative Parts (Cross-Reference): AP9963GS-HF; BUK9609-40BT; BUK964R4-40B; BUK9609-40B T/R;
Introduction Date: June 07, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 75A D2PAK Product overview: AUIRF1404STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF1404STRL can be used for catalog matching and distributor lookup.
MOSFET AUTO 40V 1 N-CH HEXFET 4mOhms
MOSFET N-CH 40V 75A D2PAK
| RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2207341 | AUIRF1404STRL | AUIRF1404STRL-ND | 769348-AUIRF1404STRL | 278-AUIRF1404STRL | AUIRF1404STRL | AUIRF1404STRL |
| Product Name | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404STRL | 40V 75A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-263; TO-263 | D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | Tape & Reel (TR) | Surface Mount | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel | ||||||
| Transistor Grade / Operating Range | Automotive |