The CSD83325LT is a 12-V dual N-channel NexFET power MOSFET in a 6-pin PICOSTAR package, with a footprint of 2.2 mm × 1.15 mm and a maximum height of 0.22 mm. It features a source-to-source on-resistance of 9.9 mΩ at VGS = 4.5 V and a total gate charge of 8.4 nC. The device supports continuous source current up to 8 A and power dissipation of 2.3 W, with an operating junction temperature range of -55°C to 150°C. It is RoHS compliant, halogen free, and includes gate ESD protection. The part is supplied in a 250-piece small tape and reel configuration.
CSD83325L, Dual N-Channel NexFET? Power MOSFETs 6-PICOSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 1163552-CSD83325LT
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-XFBGA
Mounting: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Power - Max: 2.3W
Family Name: CSD83325L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-PicoStar
Gate Charge (Qg) (Maximum) @ Vgs: 10.9nC @ 4.5V
Alternative Parts (Cross-Reference): CSD83325L;
Introduction Date: November 21, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
High Frequency Synchronous Power Module Product overview: CSD83325LT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD83325LT can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 2.3W Surface Mount 6-PicoStar
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 2.3W Surface Mount 6-PicoStar
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 2.3W Surface Mount 6-PicoStar
MOSFET, DUAL N-CH, 12V, 8A, PICOSTAR-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.0099ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:950mV; RoHS Compliant: Yes
MOSFET 12V, N ch NexFET MOSFETG , dual LGA, 5.9mOhm 6-PICOSTAR -55 to 150
MOSFET 2N-CH 12V 6PICOSTAR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CSD83325LT | 1163552-CSD83325LT | 289-CSD83325LT | 296-38590-1-ND | 29AH3852 | CSD83325LT | CSD83325LT |
| Product Name | CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD83325LT | MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 12V, 8A, Picostar-6; Transistor Polarity Texas Instruments | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||||
| V(BR)DSS | 12 volts | ||||||
| rDS(on) | 0.0059 ohms | 0.0099 ohms | |||||
| IDSS | 52000 milliamps | 8000 milliamps |