Win Source Part Number: 1253319-DRV8886ATPWP
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 60
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 37V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
Voltage - Supply: 8V ~ 37V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV8886ATPWP,296-465
Base Product Number: DRV8886
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253319-DRV8886ATPWP |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |