Infineon Technologies AG Power - Gate Driver ICs - Transformer Driver ICs - 2EP110R 2EP110R

Description
The 2EP110R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP110R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Frequency of 50 kHz or 65 kHz Duty cycle adjustment from 10% to 50% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic
Request a Quote Datasheet
Description
The 2EP110R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP110R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Frequency of 50 kHz or 65 kHz Duty cycle adjustment from 10% to 50% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - Transformer Driver ICs - 2EP110R - 2EP110R - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - Transformer Driver ICs - 2EP110R
2EP110R
Power - Gate Driver ICs - Transformer Driver ICs - 2EP110R 2EP110R
The 2EP110R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP110R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Frequency of 50 kHz or 65 kHz Duty cycle adjustment from 10% to 50% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic

The 2EP110R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP110R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults


Summary of Features

  • Isolated gate driver power supply
  • Wide input supply voltage up to 20 V
  • Supports up to 5 W output power
  • Frequency of 50 kHz or 65 kHz
  • Duty cycle adjustment from 10% to 50%
  • Adjustable overcurrent threshold
  • Short circuit protection of outputs
  • Over-temperature protection
  • Ready output signals operation
  • Small space-saving package

Benefits

  • Integration of switch output bridge
  • Reduction in circuit complexity
  • Small footprint for optimized PCB
  • Asymmetric output voltage for SiC
  • Plug and play isolated power supply

Applications

  • Commercial HVAC
  • Energy Storage Systems
  • EV charging
  • Industrial motor drives and controls
  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EP110R
Product Name Power - Gate Driver ICs - Transformer Driver ICs - 2EP110R
Package Type PG-TSSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2304S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
6 suppliers
Gate Driver ICs - 1EDI3031AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
Gate Drivers - 111-4145PBF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
Isolators - Isolators - Gate Drivers - 1EDI3023ASXUMA1 - Acme Chip Technology Co., Limited
Specs
Package Type UL, VDE
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers