The 2EDL8023G is a dual-channel, junction-isolated high-side and low-side gate driver IC designed for synchronous rectification and DC-DC converters in telecom and datacom applications. It features 3 A source current and 5 A sink current capability for both high-side and low-side outputs, with an integrated 120 V bootstrap diode and a supply voltage range of 8 V to 17 V. The device supports operation up to 1 MHz and has a maximum delay matching of 6 ns. It is offered in a PG-VDSON-8-4 package measuring 4 mm x 4 mm and is RoHS compliant. The part includes under voltage lockout, -10 V to 20 V input pin capability, and -5 A reverse current protection. It is qualified for industrial applications according to JEDEC JESD47, JESD20, and JESD22.
EiceDRIVER™ - dual-channel junction-isolated gate driver - 2EDL8023G
The EiceDRIVER™ 2EDL8023G dual-channel junction-isolated gate driver IC is designed for medium-voltage power MOSFETs in half-bridge applications such as telecom and datacom DC-DC converters.
This industry-leading 3 A version is recommended to reduce MOSFET switching losses. The 2EDL8023G permits operation of both channels independently. For this reason, it is the perfect choice for diagonally driven full-bridges on the primary side as well as for the synchronous rectification stage on the secondary side because it permits reduction of losses during the free-wheeling phase.
All gate driver ICs of the EiceDRIVER™ 2EDL8 family come in an industry-standard leadless package and pin-out. All of them have an integrated 120 V boot-strap diode as well as a precise channel-to-channel propagation delay matching of +/- 2 ns.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 2EDL8023G |
| Product Name | Power - Gate Driver ICs - 2EDL8023G |
| Driver Type | High-side; Low-side |
| Output Current | 3 amps |
| Supply Voltage | 8 to 20 volts |
| Propagation Delay | 45 ns |