The EiceDRIVER™ gate driver 1EDI3035AS is a single-channel isolated SiC-MOSFET driver for automotive applications, featuring galvanic isolation via coreless transformer technology with 8 kV peak reinforced insulation per DIN EN IEC 60747-17 and 5.7 kV rms insulation per UL 1577. It supports SiC-MOSFETs up to 1200 V, provides a 20 A peak output current, and includes split TON and TOFF outputs for independent slew rate control. The device integrates an active Miller clamp, DESAT protection with BIST, gate and output stage monitoring, shoot-through protection, and supply monitoring for UVLO/OVLO. A 12-bit ADC enables temperature or DC link measurement, and a DATA interface delivers error diagnosis via PWM. It complies with ISO 26262 as a Safety Element out of Context up to ASIL B and is qualified to AEC-Q100 in a PG-DSO-20 package.
The EiceDRIVER™ gate driver 1EDI3035AS is a high voltage SiC MOSFET driver for automotive applications, featuring 8 kV galvanic insulation with coreless transformer (CT) technology. The IC supports up to 1200 V SiC-MOSFETs and is ideally suitable to drive the IGBT + SiC HybridPACK™ Drive G2 Fusion module. The device features a powerful output stage of up to 20 A peak current required for high power switches, and DESAT protection.
Summary of Features
Benefits
Potential Applications
Product Variant Driver support Short Circuit Protection ADC Output Stage Capability
1EDI3025AS
IGBT DESAT yes 20A
1EDI3026AS
IGBT OCP yes 20A
1EDI3028AS IGBT DESAT yes, w/o current source 15A
1EDI3035AS SiC DESAT yes 20A
1EDI3038AS SiC DESAT no 15A
Product Variant Driver support Short Circuit Protection ADC Output Stage Capability
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1EDI3035AS |
| Product Name | Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3035AS |
| Driver Type | High-side |
| Output Current | 20 amps |
| Supply Voltage | 3 to 5.5 volts |
| Propagation Delay | 60 ns |