Manufacturer: Infineon Technologies
Win Source Part Number: 1046155-IR2118PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buffer/Inverter Based MOSFET Driver, 0.5A, CMOS, PDIP8
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046155-IR2118PBF | IR2118PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2118PBF | |
| Polarity | N-Channel |