Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4145-S19-AY 2SK4145-S19-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906466-2SK4145-S19-A Y Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906466-2SK4145-S19-A Y Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4145-S19-AY - 906466-2SK4145-S19-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4145-S19-AY
906466-2SK4145-S19-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4145-S19-AY 906466-2SK4145-S19-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 906466-2SK4145-S19-A Y Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 906466-2SK4145-S19-AY
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 906466-2SK4145-S19-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4145-S19-AY
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
60V 100A MOSFET Transistor - 278-BSC0702LSATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
10 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMC65N15T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0245 ohms
IDSS 65000 milliamps
View Details