Nexperia B.V. Dual N-channel 60 V, 14 mOhm standard level MOSFET BUK7K17-60EX

Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC-Q101 standard. Each device features a drain-source on-state resistance of 11.3 mΩ to 14 mΩ at 25 °C, continuous drain current of 30 A, and total power dissipation of 53 W. The junction and storage temperature range is from -55 °C to 175 °C, with repetitive avalanche energy rating of 55 mJ. The true standard level gate has a threshold voltage greater than 1 V at 175 °C. Thermal resistance from junction to mounting base is 2.84 K/W.

Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC-Q101 standard. Each device features a drain-source on-state resistance of 11.3 mΩ to 14 mΩ at 25 °C, continuous drain current of 30 A, and total power dissipation of 53 W. The junction and storage temperature range is from -55 °C to 175 °C, with repetitive avalanche energy rating of 55 mJ. The true standard level gate has a threshold voltage greater than 1 V at 175 °C. Thermal resistance from junction to mounting base is 2.84 K/W.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 60 V, 14 mOhm standard level MOSFET - BUK7K17-60EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 60 V, 14 mOhm standard level MOSFET
BUK7K17-60EX
Dual N-channel 60 V, 14 mOhm standard level MOSFET BUK7K17-60EX
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
Dual 60V MOSFET Transistor
289-BUK7K17-60EX
Dual 60V MOSFET Transistor 289-BUK7K17-60EX
Dual N-Ch MOSFET, 60V, 14mΩ, 8-Pin Product overview: BUK7K17-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K17-60EX can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 60V, 14mΩ, 8-Pin Product overview: BUK7K17-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K17-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-1481-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1481-6-ND
FET, MOSFET Arrays 1727-1481-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 30A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1481-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1481-2-ND
FET, MOSFET Arrays 1727-1481-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 30A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1481-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1481-1-ND
FET, MOSFET Arrays 1727-1481-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 30A 53W Surface Mount LFPAK56D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278572-BUK7K17-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278572-BUK7K17-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278572-BUK7K17-60EX
Win Source Part Number: 1278572-BUK7K17-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 30A Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power - Max: 53W Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 23.6nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1578pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-10961-6,BUK7K17- 60EX,568-10961-1,568 -10961-1,1727-1481-1 ,1727-1481-2,568-109 61-2,568-10961-2,568 -10961-6,93406795211 5,1727-1481-6 Base Product Number: BUK7K17

Win Source Part Number: 1278572-BUK7K17-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 30A
Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power - Max: 53W
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 23.6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1578pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-10961-6,BUK7K17-60EX,568-10961-1,568-10961-1,1727-1481-1,1727-1481-2,568-10961-2,568-10961-2,568-10961-6,934067952115,1727-1481-6
Base Product Number: BUK7K17

Buy Now Datasheet
FET, MOSFET Arrays - BUK7K17-60EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K17-60EX
FET, MOSFET Arrays BUK7K17-60EX
MOSFET 2N-CH 60V 30A 56LFPAK

MOSFET 2N-CH 60V 30A 56LFPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K17-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K17-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K17-60EX
MOSFET 2N-CH 60V 30A LFPAK56D

MOSFET 2N-CH 60V 30A LFPAK56D

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7K17-60E/LFPAK56D /REEL 7" Q

MOSFET BUK7K17-60E/LFPAK56D/REEL 7" Q

Buy Now Datasheet
Mosfet, Dual N-Ch, 60V, 30A, Lfpak56D Rohs Compliant Nexperia - 73AH9764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 30A, Lfpak56D Rohs Compliant Nexperia
73AH9764
Mosfet, Dual N-Ch, 60V, 30A, Lfpak56D Rohs Compliant Nexperia 73AH9764
MOSFET, DUAL N-CH, 60V, 30A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 30A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7K17-60EX 289-BUK7K17-60EX 1727-1481-6-ND 1278572-BUK7K17-60EX BUK7K17-60EX BUK7K17-60EX BUK7K17-60EX 73AH9764
Product Name Dual N-channel 60 V, 14 mOhm standard level MOSFET Dual 60V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual N-Ch, 60V, 30A, Lfpak56D Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 30000 milliamps 30000 milliamps
VGS(off) 20 volts
PD 53 milliwatts
Unlock Full Specs
to access all available technical data