Advanced Linear Devices, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD210814SCL

Description
MOSFET 4N-CH 10.6V 0.08A 16SOIC
Description
MOSFET 4N-CH 10.6V 0.08A 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD210814SCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD210814SCL
MOSFET 4N-CH 10.6V 0.08A 16SOIC

MOSFET 4N-CH 10.6V 0.08A 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number ALD210814SCL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details