Manufacturer: ON Semiconductor
Win Source Part Number: 856988-6LP04CH-TL-E
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 856988-6LP04CH-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6LP04CH-TL-E |
| Package Type | SOT3 |