The LM395T is a monolithic power transistor in a TO-220 package, rated for 0°C to 125°C operation, capable of delivering output currents up to 2.2 A and switching 36 V in 500 ns with a saturation voltage of 1.8 V typical. The device features internal thermal limiting, base drive up to 40 V without damage, and direct TTL/CMOS interfacing. It includes built-in current and power limiting for overload protection and requires a 5 kΩ base resistor when used as an emitter follower to prevent oscillation.
Ultra Reliable Power Transistor 3-TO-220 0 to 125
LM395 ULTRA RELIABLE POWER TRANS Product overview: LM395T from National Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LM395T can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199334-LM395T
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 2.2A
Voltage - Collector Emitter Breakdown (Maximum): 36V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Lighting, Power Management
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Bipolar Transistors - BJT Ultra Reliable Power Transistor 3-TO-220 0 to 125
TRANS NPN 36V 2.2A TO220-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | LM395T | 276-LM395T | 1199334-LM395T | LM395T | LM395T |
| Product Name | LM395 Ultra Reliable Power Transistor | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - LM395T | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-220; SOT3 | |||
| Packing Method | Bulk | Tube; Tube | Tube; Tube | ||
| VCEO | 36 volts | 36 volts |