Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - 058N03L 058N03L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 750896-058N03L Manufacturer Homepage: www.infineon.com Reference case: PG-TSDSON-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 750896-058N03L Manufacturer Homepage: www.infineon.com Reference case: PG-TSDSON-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 058N03L - 750896-058N03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 058N03L
750896-058N03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 058N03L 750896-058N03L
Manufacturer: Infineon Technologies Win Source Part Number: 750896-058N03L Manufacturer Homepage: www.infineon.com Reference case: PG-TSDSON-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 750896-058N03L
Manufacturer Homepage: www.infineon.com
Reference case: PG-TSDSON-8
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-058N03L
MOSFET Transistor 285-058N03L
Product overview: 058N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-058N03L can be used for catalog matching and distributor lookup.

Product overview: 058N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-058N03L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 750896-058N03L 285-058N03L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 058N03L MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BSS138AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1658397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers