The ALD1105SBL is a 14-pin SOIC package containing a matched pair of dual N-channel and dual P-channel enhancement-mode MOSFETs for precision analog applications such as current mirrors and differential amplifiers. It operates from +2V to +10V with a gate threshold voltage of 0.7V typical, input impedance of 10^13Ω typical, and gate leakage current of 100pA at 25°C. The device exhibits matched transistor characteristics with offset voltage under 10mV, drain-source on-resistance of 350 to 500Ω for N-channel and 1200 to 1800Ω for P-channel, and operating temperature range of 0°C to +70°C. Power dissipation is rated at 500mW, and it is RoHS compliant.
MOSFET Array 2 N and 2 P-Channel Matched Pair 10.6V - 500mW Surface Mount 14-SOIC
Mosfet Array 2 N and 2 P-Channel Matched Pair 10.6V 500mW Surface Mount 14-SOIC
MOSFET 2N/2P-CH 10.6V 14SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1105SBL | 1014-1011-ND | ALD1105SBL |
| Product Name | Dual N-Channel and Dual P-Channel Matched MOSFET Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | -2 to 4.8 milliamps | ||
| rDS(on) | 500 to 1800 ohms |