The 2N6766 is an N-channel enhancement mode MOSFET power transistor rated for 200 V drain-source breakdown voltage and 30 A continuous drain current at 25°C, housed in a TO-204 (TO-3) hermetically sealed package. It has a maximum on-state resistance of 0.090 Ω at 10 V gate-source voltage and 30 A drain current, a gate threshold voltage range of 2.0 to 4.0 V, and a maximum power dissipation of 150 W. The device operates from -55°C to 150°C junction temperature and meets MIL-PRF-19500/543 qualification standards. Thermal resistance is 0.83°C/W junction-to-case and 0.21°C/W case-to-sink. The source-drain diode has a forward voltage of up to 1.9 V at 30 A and a reverse recovery time of 950 ns. Pinout is Drain (Pin 1), Source (Pin 2), Gate (Pin 3).
Trans MOSFET N-CH 200V 30A 3-Pin(2+Tab) TO-3 Product overview: 2N6766 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6766 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2N6766 |
| Product Name | 200V 30A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |