Texas Instruments CSD17551Q3A 30V N-Channel MOSFET CSD17551Q3A

Description
30V N-Channel MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N-Channel MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17551Q3A is a 30-V N-channel NexFET™ power MOSFET in an 8-pin SON package measuring 3.3 mm × 3.3 mm, designed for efficient power conversion in point-of-load synchronous buck applications. It has a drain-to-source on-resistance of 7.8 mΩ at VGS = 10 V and 9.6 mΩ at VGS = 4.5 V, a gate charge total of 6.0 nC at 4.5 V, and a threshold voltage range of 1.1 V to 2.1 V. The device is rated for continuous drain current of 12 A at TA = 25°C and has a junction temperature operating range of -55°C to 150°C. It meets RoHS and PbFree standards, is halogen-free, and is rated for avalanche energy of 31 mJ. Thermal resistance from junction to case is 3.9 °C/W.

Datasheet Summary
Powered by GS/AI

The CSD17551Q3A is a 30-V N-channel NexFET™ power MOSFET in an 8-pin SON package measuring 3.3 mm × 3.3 mm, designed for efficient power conversion in point-of-load synchronous buck applications. It has a drain-to-source on-resistance of 7.8 mΩ at VGS = 10 V and 9.6 mΩ at VGS = 4.5 V, a gate charge total of 6.0 nC at 4.5 V, and a threshold voltage range of 1.1 V to 2.1 V. The device is rated for continuous drain current of 12 A at TA = 25°C and has a junction temperature operating range of -55°C to 150°C. It meets RoHS and PbFree standards, is halogen-free, and is rated for avalanche energy of 31 mJ. Thermal resistance from junction to case is 3.9 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Dallas, TX, United States
CSD17551Q3A 30V N-Channel MOSFET
CSD17551Q3A
CSD17551Q3A 30V N-Channel MOSFET CSD17551Q3A
30V N-Channel MOSFET 8-VSONP -55 to 150

30V N-Channel MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Singapore, Singapore
N-Channel 9 mOhm MOSFET Transistor
278-CSD17551Q3A
N-Channel 9 mOhm MOSFET Transistor 278-CSD17551Q3A
30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 9 mOhm 8-VSONP -55 to 150 Product overview: CSD17551Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17551Q3A can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 9 mOhm 8-VSONP -55 to 150 Product overview: CSD17551Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17551Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-35025-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35025-1-ND
Single FETs, MOSFETs 296-35025-1-ND
N-Channel 30V 12A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

N-Channel 30V 12A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35025-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35025-2-ND
Single FETs, MOSFETs 296-35025-2-ND
N-Channel 30V 12A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

N-Channel 30V 12A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35025-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35025-6-ND
Single FETs, MOSFETs 296-35025-6-ND
N-Channel 30V 12A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

N-Channel 30V 12A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q3A - 013372-CSD17551Q3A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q3A
013372-CSD17551Q3A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q3A 013372-CSD17551Q3A
Manufacturer: Texas Instruments Win Source Part Number: 013372-CSD17551Q3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 7.8nC @ 4.5V Max Input Capacitance: 1370pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013372-CSD17551Q3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SON (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 7.8nC @ 4.5V
Max Input Capacitance: 1370pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Chnl MOSFET

MOSFET 30V N-Chnl MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17551Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17551Q3A
Single FETs, MOSFETs CSD17551Q3A
MOSFET N-CH 30V 12A 8SON

MOSFET N-CH 30V 12A 8SON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17551Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17551Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17551Q3A
MOSFET N-CH 30V 12A 8SON

MOSFET N-CH 30V 12A 8SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17551Q3A 278-CSD17551Q3A 296-35025-1-ND 013372-CSD17551Q3A CSD17551Q3A CSD17551Q3A CSD17551Q3A
Product Name CSD17551Q3A 30V N-Channel MOSFET N-Channel 9 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q3A MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 71000 milliamps 12000 milliamps
VGS(off) 20 volts
rDS(on) 0.0118 ohms
Unlock Full Specs
to access all available technical data