The ALD1115PAL is an 8-pin plastic dual in-line package (PDIP) containing a matched complementary N-channel and P-channel MOSFET pair for analog switching and amplification in +1V to +10V systems. Both transistors feature a typical threshold voltage of 0.7V, input impedance of 10¹³Ω, and gate leakage current of 100pA at 25°C. The pair offers thermal tracking, negative current temperature coefficient, and drain-source breakdown voltage of ±10V. Maximum power dissipation is 500mW, with an operating temperature range of 0°C to +70°C. The device meets RoHS standards. It is designed for precision current mirrors, differential amplifiers, and CMOS analog switches.
MOSFET Array N and P-Channel Complementary 10.6V - 500mW Through Hole 8-PDIP
Mosfet Array N and P-Channel Complementary 10.6V 500mW Through Hole 8-PDIP
MOSFET N/P-CH 10.6V 8DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1115PAL | 1014-1044-ND | ALD1115PAL |
| Product Name | Complementary N-Channel and P-Channel MOSFET Array | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | -2 to 4.8 milliamps | ||
| rDS(on) | 500 to 1800 ohms |