Infineon Technologies AG Single FETs, MOSFETs BSC0996NSATMA1

Description
N-Channel 34V 13A (Ta) 2.5W (Ta) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet
Description
N-Channel 34V 13A (Ta) 2.5W (Ta) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC0996NSATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC0996NSATMA1-ND
Single FETs, MOSFETs BSC0996NSATMA1-ND
N-Channel 34V 13A (Ta) 2.5W (Ta) Surface Mount PG-TDSON-8-5

N-Channel 34V 13A (Ta) 2.5W (Ta) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Singapore, Singapore
34V 13A MOSFET Transistor
278-BSC0996NSATMA1
34V 13A MOSFET Transistor 278-BSC0996NSATMA1
MOSFET N-CH 34V 13A TDSON-8-5 Product overview: BSC0996NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0996NSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 34V 13A TDSON-8-5 Product overview: BSC0996NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0996NSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel (TR) Product Status: Not For New Designs FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 34 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel (TR)
Product Status: Not For New Designs
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 34 V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta)

Buy Now Datasheet
 - BSC0996NSATMA1 - Rochester Electronics
Newburyport, MA, United States
N-Channel Power MOSFET

N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC0996NSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC0996NSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC0996NSATMA1
MOSFET N-CH 34V 13A TDSON-8-5

MOSFET N-CH 34V 13A TDSON-8-5

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRANSITIONAL MOSFETS

MOSFET TRANSITIONAL MOSFETS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC0996NSATMA1-ND 278-BSC0996NSATMA1 BSC0996NSATMA1 BSC0996NSATMA1 BSC0996NSATMA1
Product Name Single FETs, MOSFETs 34V 13A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 PG-TDSON-8 8-PowerTDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0130 kS
Unlock Full Specs
to access all available technical data