The FS03M1R12A7MA2B is a HybridPACK™ Drive G2 power module with silicon carbide MOSFETs designed for automotive and electric vehicle motor drives. It features a 1200 V drain-source voltage rating, a continuous drain current of 260 A, and a pulsed current capability of 650 A. The module operates with a junction temperature up to 185 °C, with short-term capability to 200 °C. It has a compact, direct-cooled PinFin baseplate with a 760 g weight and uses PressFIT contact technology. The package provides 4.25 kV DC insulation, creepage and clearance distances of 10.6 mm and 4.5 mm respectively, and is certified to UL 94 V-0. The module is RoHS compliant and qualified to AQG 324.
FS03M1R12A7MA2BHPSA1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-FS03M1R12A7MA2BHPSA1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |