Advanced Linear Devices, Inc. Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114935PAL

Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP
Request a Quote
Description
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALD114935PAL is a dual N-channel depletion mode MOSFET array in an 8-pin plastic DIP package, designed for low-voltage analog applications requiring precision matched characteristics. The devices areNormally-on (depletion mode) with a gate threshold voltage of -3.50V ±0.05V and a nominal RDS(ON) of 540Ω at VGS=0V. They exhibit a typical input impedance of 10ⁱ⁲Ω, input capacitance of 2.5pF, and gate leakage current below 200pA at 25°C. Matched transistor pairs offer a VGS(th) mismatch of ≤20mV and temperature tracking, enabling use in current mirrors, precision buffers, and fail-safe circuits. The part operates from 0°C to +70°C and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

ALD114935PAL is a dual N-channel depletion mode MOSFET array in an 8-pin plastic DIP package, designed for low-voltage analog applications requiring precision matched characteristics. The devices areNormally-on (depletion mode) with a gate threshold voltage of -3.50V ±0.05V and a nominal RDS(ON) of 540Ω at VGS=0V. They exhibit a typical input impedance of 10ⁱ⁲Ω, input capacitance of 2.5pF, and gate leakage current below 200pA at 25°C. Matched transistor pairs offer a VGS(th) mismatch of ≤20mV and temperature tracking, enabling use in current mirrors, precision buffers, and fail-safe circuits. The part operates from 0°C to +70°C and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935PAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114935PAL
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114935PAL
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP

MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1067-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1067-ND
FET, MOSFET Arrays 1014-1067-ND
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP

Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD114935PAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD114935PAL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD114935PAL
MOSFET 2N-CH 10.6V 8DIP

MOSFET 2N-CH 10.6V 8DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD114935PAL 1014-1067-ND ALD114935PAL
Product Name Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data